Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCA12060D1000BP100

Description
100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCA12060D1000BP100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCA12060D1000BP100TR-ND
Chip Resistor - Surface Mount 749-MCA12060D1000BP100TR-ND
100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCA12060D1000BP100DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCA12060D1000BP100DKR-ND
Chip Resistor - Surface Mount 749-MCA12060D1000BP100DKR-ND
100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCA12060D1000BP100CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCA12060D1000BP100CT-ND
Chip Resistor - Surface Mount 749-MCA12060D1000BP100CT-ND
100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
SMD 0.1W 100ohm Resistor - 52-MCA12060D1000BP100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 100ohm Resistor
52-MCA12060D1000BP100
SMD 0.1W 100ohm Resistor 52-MCA12060D1000BP100
Thin Film Resistors - SMD 0.1W 100ohm 0.1% 1206 25ppm Auto Product overview: MCA12060D1000BP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 100ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 100ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCA12060D1000BP10 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD 0.1W 100ohm 0.1% 1206 25ppm Auto Product overview: MCA12060D1000BP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 100ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 100ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCA12060D1000BP100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1168844-MCA12060D1000BP100
Resistors - Chip Resistor - Surface Mount 1168844-MCA12060D1000BP100
Win Source Part Number: 1168844-MCA12060D100 0BP100 Category: Resistors>Chip Resistor - Surface Mount Series: MCA - Precision Features: Anti-Sulfur Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 749-MCA12060D1000BP1 00CT,MCA12060D1000BP 100-ND,749-MCA12060D 1000BP100TR,749-MCA1 2060D1000BP100DKR

Win Source Part Number: 1168844-MCA12060D1000BP100
Category: Resistors>Chip Resistor - Surface Mount
Series: MCA - Precision
Features: Anti-Sulfur
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 749-MCA12060D1000BP100CT,MCA12060D1000BP100-ND,749-MCA12060D1000BP100TR,749-MCA12060D1000BP100DKR

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 749-MCA12060D1000BP100TR-ND 52-MCA12060D1000BP100 1168844-MCA12060D1000BP100
Product Name Chip Resistor - Surface Mount SMD 0.1W 100ohm Resistor Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6653FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2-2176074-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9090 ohms
View Details
4 suppliers