Vishay Intertechnology, Inc. Through Hole Resistors MBY174R74T

Description
174.74 Ohms ±0.01% 0.5W, 1/2W Through Hole Resistor Radial Metal Foil
Request a Quote Datasheet
Description
174.74 Ohms ±0.01% 0.5W, 1/2W Through Hole Resistor Radial Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MBY174R74T-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MBY174R74T-ND
Through Hole Resistors MBY174R74T-ND
174.74 Ohms ±0.01% 0.5W, 1/2W Through Hole Resistor Radial Metal Foil

174.74 Ohms ±0.01% 0.5W, 1/2W Through Hole Resistor Radial Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MBY174R74T-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial
Resistance Range 175 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details