Vishay Precision Group Schottky Diodes & Rectifiers MBRB745-E3/81

Description
Diode Schottky 45V 7.5A
Request a Quote Datasheet
Description
Diode Schottky 45V 7.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7103042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103042
Schottky Diodes & Rectifiers 7103042
Diode Schottky 45V 7.5A

Diode Schottky 45V 7.5A

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325811-MBRB745-E3/81 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325811-MBRB745-E3/81
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325811-MBRB745-E3/81
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325811-MBRB745-E3/8 1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 800 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 7.5A Voltage - Forward (Vf) (Max) @ If: 840 mV @ 15 A Current - Reverse Leakage @ Vr: 100 µA @ 45 V Operating Temperature - Junction: -65°C ~ 150°C Supplier Device Package: TO-263AB (D2PAK) Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: MBRB745E381,MBRB745- E3/81GIDKR,MBRB745-E 3/81GITR,MBRB745-E3/ 81-ND,MBRB745-E3/81G ICT Base Product Number: MBRB745 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325811-MBRB745-E3/81
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 800
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 7.5A
Voltage - Forward (Vf) (Max) @ If: 840 mV @ 15 A
Current - Reverse Leakage @ Vr: 100 µA @ 45 V
Operating Temperature - Junction: -65°C ~ 150°C
Supplier Device Package: TO-263AB (D2PAK)
Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MBRB745E381,MBRB745-E3/81GIDKR,MBRB745-E3/81GITR,MBRB745-E3/81-ND,MBRB745-E3/81GICT
Base Product Number: MBRB745
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Diodes - MBRB745-E3/81GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 7.5A Surface Mount TO-263AB (D²PAK)

Diode Schottky 45V 7.5A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Single Diodes - MBRB745-E3/81GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 7.5A Surface Mount TO-263AB (D²PAK)

Diode Schottky 45V 7.5A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Schottky 45V 7.5A Diode and Rectifier - 280-MBRB745-E3/81 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 7.5A Diode and Rectifier
280-MBRB745-E3/81
Schottky 45V 7.5A Diode and Rectifier 280-MBRB745-E3/81
DIODE SCHOTTKY 45V 7.5A TO263AB Product overview: MBRB745-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 7.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB745-E3/81 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 7.5A TO263AB Product overview: MBRB745-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 7.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB745-E3/81 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB745-E3/81 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB745-E3/81
Discrete Semiconductor Products - Diodes - Rectifiers MBRB745-E3/81
DIODE SCHOTTKY 45V 7.5A TO263AB

DIODE SCHOTTKY 45V 7.5A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRB745-E3/81
Schottky Diodes & Rectifiers MBRB745-E3/81
Schottky Diodes & Rectifiers 7.5 Amp 45 Volt

Schottky Diodes & Rectifiers 7.5 Amp 45 Volt

Buy Now Datasheet
Schottky Rectifier, 7.5A, 45V, To-263Ab; Repetitive Peak Reverse Voltage Vishay - 76K7455 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 7.5A, 45V, To-263Ab; Repetitive Peak Reverse Voltage Vishay
76K7455
Schottky Rectifier, 7.5A, 45V, To-263Ab; Repetitive Peak Reverse Voltage Vishay 76K7455
SCHOTTKY RECTIFIER, 7.5A, 45V, TO-263AB; Repetitive Peak Reverse Voltage:45V; Average Forward Current:7.5A; Diode Configuration:Single ; Diode Case Style:TO-263 (D2PAK); No. of Pins:2Pins; Forward Voltage Max:570mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 7.5A, 45V, TO-263AB; Repetitive Peak Reverse Voltage:45V; Average Forward Current:7.5A; Diode Configuration:Single; Diode Case Style:TO-263 (D2PAK); No. of Pins:2Pins; Forward Voltage Max:570mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 7.5A, 45V; Repetitive Peak Reverse Voltage Vishay - 97K4305 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 7.5A, 45V; Repetitive Peak Reverse Voltage Vishay
97K4305
Diode, Schottky, 7.5A, 45V; Repetitive Peak Reverse Voltage Vishay 97K4305
DIODE, SCHOTTKY, 7.5A, 45V; Repetitive Peak Reverse Voltage:45V; Average Forward Current:7.5A; Diode Configuration:Single ; Diode Case Style:TO-263 (D2PAK); No. of Pins:2Pins; Forward Voltage Max:570mV; Forward Surge Current:150A RoHS Compliant: Yes

DIODE, SCHOTTKY, 7.5A, 45V; Repetitive Peak Reverse Voltage:45V; Average Forward Current:7.5A; Diode Configuration:Single; Diode Case Style:TO-263 (D2PAK); No. of Pins:2Pins; Forward Voltage Max:570mV; Forward Surge Current:150A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 7103042 1325811-MBRB745-E3/81 MBRB745-E3/81GICT-ND 280-MBRB745-E3/81 MBRB745-E3/81 MBRB745-E3/81 76K7455 97K4305
Product Name Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 45V 7.5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, 7.5A, 45V, To-263Ab; Repetitive Peak Reverse Voltage Vishay Diode, Schottky, 7.5A, 45V; Repetitive Peak Reverse Voltage Vishay
Rectifier Configuration / Technology Schottky Schottky
Package D2PAK; D2pak (to-263) TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Tape & Reel (TR) D2PAK; D2PAK (TO-263AB) D2PAK; TO-263 (D2PAK) D2PAK; TO-263 (D2PAK)
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VF 0.8400 volts 0.8400 volts 0.5700 volts 0.5700 volts
Unlock Full Specs
to access all available technical data