Vishay Precision Group Diodes, Rectifiers - Arrays - MBR30H45CTHE3/45 MBR30H45CTHE3/45

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1216118-MBR30H45CTHE 3/45 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Diode Type: Schottky Current - Reverse Leakage @ Vr: 80μA @ 45V Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: MBR30H45CT Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 620mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 45V Alternative Parts (Cross-Reference): MBR3045CT_T0_00001; MBR3045CT_00001; MBR3045CT; Introduction Date: May 29, 2006 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1216118-MBR30H45CTHE 3/45 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Diode Type: Schottky Current - Reverse Leakage @ Vr: 80μA @ 45V Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: MBR30H45CT Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 620mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 45V Alternative Parts (Cross-Reference): MBR3045CT_T0_00001; MBR3045CT_00001; MBR3045CT; Introduction Date: May 29, 2006 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBR30H45CTHE3/45 - 1216118-MBR30H45CTHE3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR30H45CTHE3/45
1216118-MBR30H45CTHE3/45
Diodes, Rectifiers - Arrays - MBR30H45CTHE3/45 1216118-MBR30H45CTHE3/45
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1216118-MBR30H45CTHE 3/45 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Diode Type: Schottky Current - Reverse Leakage @ Vr: 80μA @ 45V Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: MBR30H45CT Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 620mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 45V Alternative Parts (Cross-Reference): MBR3045CT_T0_00001; MBR3045CT_00001; MBR3045CT; Introduction Date: May 29, 2006 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1216118-MBR30H45CTHE3/45
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 80μA @ 45V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: MBR30H45CT
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 620mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): MBR3045CT_T0_00001; MBR3045CT_00001; MBR3045CT;
Introduction Date: May 29, 2006
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
45V 15A TO220 Diode and Rectifier - 286-MBR30H45CTHE3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45V 15A TO220 Diode and Rectifier
286-MBR30H45CTHE3/45
45V 15A TO220 Diode and Rectifier 286-MBR30H45CTHE3/45
DIODE ARR SCHOTT 45V 15A TO220-3 Product overview: MBR30H45CTHE3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR30H45CTHE3/45 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 45V 15A TO220-3 Product overview: MBR30H45CTHE3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR30H45CTHE3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - MBR30H45CTHE3/45-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR30H45CTHE3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR30H45CTHE3/45
Discrete Semiconductor Products - Diodes - Rectifiers MBR30H45CTHE3/45
DIODE ARR SCHOTT 45V 15A TO220-3

DIODE ARR SCHOTT 45V 15A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 1216118-MBR30H45CTHE3/45 286-MBR30H45CTHE3/45 MBR30H45CTHE3/45-ND MBR30H45CTHE3/45
Product Name Diodes, Rectifiers - Arrays - MBR30H45CTHE3/45 45V 15A TO220 Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
VF 0.6200 volts 0.6200 volts
VR 45 volts
IR 0.0800 mA
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching double diode - BAV70W-QF - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
Diodes, Rectifiers - Arrays - MMBD2835LT1 - 885295-MMBD2835LT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Anode Standard 35 V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236)
View Details
Rectifier Diodes, Type SBD - Model: TS868C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details