Vishay Intertechnology, Inc. 45V 15A TO220 Diode and Rectifier MBR3045CT-E3/45

Description
DIODE ARR SCHOTT 45V 15A TO220-3 Product overview: MBR3045CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR3045CT-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 45V 15A TO220-3 Product overview: MBR3045CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR3045CT-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 15A TO220 Diode and Rectifier
286-MBR3045CT-E3/45
45V 15A TO220 Diode and Rectifier 286-MBR3045CT-E3/45
DIODE ARR SCHOTT 45V 15A TO220-3 Product overview: MBR3045CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR3045CT-E3/45 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 45V 15A TO220-3 Product overview: MBR3045CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR3045CT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - MBR3045CT-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MBR3045CT-E3/45 - 092652-MBR3045CT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR3045CT-E3/45
092652-MBR3045CT-E3/45
Diodes, Rectifiers - Arrays - MBR3045CT-E3/45 092652-MBR3045CT-E3/45
Manufacturer: Vishay Win Source Part Number: 092652-MBR3045CT-E3/ 45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 600mV @ 15A Current - Reverse Leakage @ Vr: 1mA @ 45V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 092652-MBR3045CT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 600mV @ 15A
Current - Reverse Leakage @ Vr: 1mA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR3045CT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR3045CT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers MBR3045CT-E3/45
DIODE ARR SCHOTT 45V 15A TO220-3

DIODE ARR SCHOTT 45V 15A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-MBR3045CT-E3/45 MBR3045CT-E3/45-ND 092652-MBR3045CT-E3/45 MBR3045CT-E3/45
Product Name 45V 15A TO220 Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - MBR3045CT-E3/45 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 TO-220; TO-220AB TO-220
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - BAW56W/ZLX-ND - DigiKey
Specs
Arrangement Common Anode
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
3 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-6050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - HSM88WK90TL - 873927-HSM88WK90TL - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG802C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8000 volts
View Details