Diode Array 1 Pair Common Anode Standard 90V 150mA (DC) Surface Mount SC-70, SOT-323
High-speed switching diodes
DIODE ARRAY GP 90V 150MA SOT323
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Rectifiers |
| Product Number | BAW56W/ZLX-ND | BAW56W/ZLX | BAW56W/ZLX |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Arrangement | Common Anode | ||
| Tj | 150 C (302 F) | ||
| Package | SOT323; SC-70, SOT-323 | ||
| Diode Applications | Switching |