Vishay Intertechnology, Inc. Schottky 50V 16A TO220 Diode and Rectifier MBR1650-E3/45

Description
DIODE SCHOTTKY 50V 16A TO220-3 Product overview: MBR1650-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 16A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 16A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR1650-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 50V 16A TO220-3 Product overview: MBR1650-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 16A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 16A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR1650-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 50V 16A TO220 Diode and Rectifier - 280-MBR1650-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 50V 16A TO220 Diode and Rectifier
280-MBR1650-E3/45
Schottky 50V 16A TO220 Diode and Rectifier 280-MBR1650-E3/45
DIODE SCHOTTKY 50V 16A TO220-3 Product overview: MBR1650-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 16A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 16A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR1650-E3/45 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 50V 16A TO220-3 Product overview: MBR1650-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 16A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 16A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR1650-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MBR1650-E3/45 - 126696-MBR1650-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR1650-E3/45
126696-MBR1650-E3/45
Diodes, Rectifiers - Single - MBR1650-E3/45 126696-MBR1650-E3/45
Manufacturer: Vishay Win Source Part Number: 126696-MBR1650-E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 16A Voltage - Forward (Vf) (Max) @ If: 750mV @ 16A Current - Reverse Leakage @ Vr: 1mA @ 50V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Vishay
Win Source Part Number: 126696-MBR1650-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 16A
Voltage - Forward (Vf) (Max) @ If: 750mV @ 16A
Current - Reverse Leakage @ Vr: 1mA @ 50V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Single Diodes - MBR1650-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR1650-E3/45-ND
Single Diodes MBR1650-E3/45-ND
Diode Schottky 50V 16A Through Hole TO-220-3

Diode Schottky 50V 16A Through Hole TO-220-3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Rectifiers Schottky Diodes Diodes
Product Number 280-MBR1650-E3/45 126696-MBR1650-E3/45 MBR1650-E3/45-ND
Product Name Schottky 50V 16A TO220 Diode and Rectifier Diodes, Rectifiers - Single - MBR1650-E3/45 Single Diodes
Package Tube TO-220; TO-220AB
Unlock Full Specs
to access all available technical data