Vishay Precision Group Repetitive Peak Reverse Voltage Vishay MBR1645-E3/45.

Description
Repetitive Peak Reverse Voltage:45V; Average Forward Current:16A; Diode Configuration:Single ; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage Max:570mV; Forward Surge Current:1.8kA; Operating Temperature Max:150°C RoHS Compliant: Yes
Description
Repetitive Peak Reverse Voltage:45V; Average Forward Current:16A; Diode Configuration:Single ; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage Max:570mV; Forward Surge Current:1.8kA; Operating Temperature Max:150°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Repetitive Peak Reverse Voltage Vishay - 16AC0068 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Peak Reverse Voltage Vishay
16AC0068
Repetitive Peak Reverse Voltage Vishay 16AC0068
Repetitive Peak Reverse Voltage:45V; Average Forward Current:16A; Diode Configuration:Single ; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage Max:570mV; Forward Surge Current:1.8kA; Operating Temperature Max:150°C RoHS Compliant: Yes

Repetitive Peak Reverse Voltage:45V; Average Forward Current:16A; Diode Configuration:Single; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage Max:570mV; Forward Surge Current:1.8kA; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 16AC0068
Product Name Repetitive Peak Reverse Voltage Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS8-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Bridge Rectifiers - 1220185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B484B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details