Diode Schottky 60V 10A Through Hole TO-220AC
Manufacturer: Vishay
Win Source Part Number: 074273-MBR1060-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 800mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
DIODE 10 A, 60 V, SILICON, RECTIFIER DIODE, TO-220AC, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: MBR1060-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR1060-E3/45 can be used for catalog matching and distributor lookup.
Diode Schottky 10A 60V TO220AC
Diode Schottky 10A 60V TO220AC
SCHOTTKY RECTIFIER, 10A, 60V, TO-220AC; Repetitive Peak Reverse Voltage:60V; Average Forward Current:10A; Diode Configuration:Single
Schottky Diodes & Rectifiers 10 Amp 60 Volt
DIODE SCHOTTKY 60V 10A TO220AC
DIODE SCHOTTKY 60V 10A TO220AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | MBR1060-E3/45GI-ND | 074273-MBR1060-E3/45 | 280-MBR1060-E3/45 | 7000870P | 1451763 | 76K7539 | MBR1060-E3/45 | MBR1060-E3/45 | MBR1060-E3/45 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MBR1060-E3/45 | 10 A 60 V Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, 10A, 60V, To-220Ac; Repetitive Peak Reverse Voltage Vishay | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||||||
| Life Cycle Stage | Active | Active | |||||||
| Package | TO-220; TO-220AC | TO-220; TO-220 | TO-220; To-220ac | TO-220AC | TO-220-2 | TO-220 | TO-220; TO-220-2 | ||
| VF | 0.8000 volts | 0.7000 volts | 0.8000 volts | 0.8000 volts |