MBE/SMA 0414-50 1% C1 820K
MBE/SMA 0414-50 1% C1 820K
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 56-MBE04140C8203FC100CT-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial |
| Tolerance | 1 +/- % |