MBE/SMA 0414-50 1% C1 200K Product overview: MBE04140C2003FC100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBE04140C2003FC10
MBE/SMA 0414-50 1% C1 200K
MBE/SMA 0414-50 1% C1 200K
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 53-MBE04140C2003FC100 | 56-MBE04140C2003FC100CT-ND |
| Product Name | Resistor | Through Hole Resistors |
| Technology / Construction | Metal Film | Thin Film (Chip) |
| Mounting / Packaging | Axial | Axial Leads; Axial |
| Resistance Range | 200000 ohms | |
| Operating DC Voltage | 500 volts | |
| Operating AC Voltage | 500 volts |