Win Source Part Number: 1374895-MBE04140C100
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: MBE/SMA 0414 - Professional
Features: Automotive AEC-Q200
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.165" Dia x 0.469" L (4.20mm x 11.90mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 100 kOhms
Power (Watts): 1W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active
100 kOhms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
100 kOhms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
RES, 100K, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 607739 | 1374895-MBE04140C1003FC100 | BC4520CT-ND | 84AH6304 |
| Product Name | Through Hole Resistors | Resistors - Through Hole Resistors | Through Hole Resistors | Res, 100K, 1W, Axial, Metal Film Rohs Compliant Vishay |
| Technology / Construction | MetalFilm; Metal Film | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ||
| Resistance Range | 100000 ohms | 100000 ohms | ||
| Power Rating | 1 watts | 1 watts | 1 watts | |
| Standards and Certifications | RoHS | RoHS |