1 kOhms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
1 kOhms ±1% 1W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Win Source Part Number: 1058615-MBE04140C100
Category: Resistors>Through Hole Resistors
Series: MBE/SMA 0414 - Professional
Features: Automotive AEC-Q200
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 1W
Composition: Metal Film
Number of Terminations: 2
Resistance: 1 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.165" Dia x 0.469" L (4.20mm x 11.90mm)
Alternative Parts (Cross-Reference): MBA02040C1001FC100; MBB02070C1001FCT00; MBB02070C1001FC100; MF0207FRE52-1K; RNF14FBC1K00; LR1F910R;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/B
Other Names: BC4518CT,BC4518TB
Metal Film Resistors - Through Hole 1K OHM Product overview: MBE04140C1001FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBE04140C1001FC10
RES, 1K, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | BC4518CT-ND | 1058615-MBE04140C1001FC100 | 53-MBE04140C1001FC100 | 84AH6302 |
| Product Name | Through Hole Resistors | Resistors - Through Hole Resistors | Through-Hole Resistor | Res, 1K, 1W, Axial, Metal Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | Metal Film | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | 4.2 mm x 11.9 mm | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |