MBB/SMA 0207-25 0.1% CECC 06 C1
MBB/SMA 0207-25 0.1% CECC 06 C1
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 56-MBB0207VD4700BC100TB-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial |