Win Source Part Number: 1019996-MBB0207VD100
Category: Resistors>Through Hole Resistors
Series: MBB/SMA 0207 - Precision
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 1 mOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.098" Dia x 0.248" L (2.50mm x 6.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/B
Other Names: BC4506CT,BC4506TB
Metal Film Resistors - Through Hole 0.4W 1Mohm .1% 25ppm CECC 06 Product overview: MBB0207VD1004BC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4W, 1Mohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4W, 1Mohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB0207VD1004BC10
1 MOhms ±0.1% 0.4W Through Hole Resistor Axial Metal Film
1 MOhms ±0.1% 0.4W Through Hole Resistor Axial Metal Film
RES, 1M, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1019996-MBB0207VD1004BC100 | 53-MBB0207VD1004BC100 | BC4506CT-ND | 84AH6143 |
| Product Name | Resistors - Through Hole Resistors | Through-Hole 0.4W 1Mohm Resistor | Through Hole Resistors | Res, 1M, 0.4W, Axial, Metal Film Rohs Compliant Vishay |
| Technology / Construction | MetalFilm | Metal Film | MetalFilm | MetalFilm |
| Resistance Range | 1.00E-3 ohms | 1.00E6 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C | 25 ±ppm/°C | |
| Power Rating | 0.4000 watts | 0.4000 watts |