MBB/SMA 0207-50 1% CECC 06 C1 33
MBB/SMA 0207-50 1% CECC 06 C1 33
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 56-MBB0207VC3309FC100TB-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial |
| Tolerance | 1 +/- % |