40.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Win Source Part Number: 1381752-MBB0207CC402
Category: Resistors>Through Hole Resistors
Series: MBB/SMA 0207 - VG06
Package: Tape & Box (TB)
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
Standard Package: 1,000 pcs
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Resistance: 40.2 kOhms
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay
Moisture Sensitivity Level (MSL): Not Applicable
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MBB0207CC4022FC100-ND | 1381752-MBB0207CC4022FC100 |
| Product Name | Through Hole Resistors | Resistors - Through Hole Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial | |
| Tolerance | 1 +/- % | 1 +/- % |