Vishay Precision Group Through Hole Resistors MBB02070Z0000ZC100

Description
0 Ohms Jumper 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
0 Ohms Jumper 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3909CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3909CT-ND
Through Hole Resistors BC3909CT-ND
0 Ohms Jumper 0.6W Through Hole Resistor Axial Metal Film

0 Ohms Jumper 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3909TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3909TB-ND
Through Hole Resistors BC3909TB-ND
0 Ohms Jumper 0.6W Through Hole Resistor Axial Metal Film

0 Ohms Jumper 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 607633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
607633
Through Hole Resistors 607633
Vishay MBB02070Z0000ZC100

Vishay MBB02070Z0000ZC100

Supplier's Site
Res, 0R0, 600Mw, Axial Leaded, Thin Film; Resistance Vishay - 96Y9389 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0, 600Mw, Axial Leaded, Thin Film; Resistance Vishay
96Y9389
Res, 0R0, 600Mw, Axial Leaded, Thin Film; Resistance Vishay 96Y9389
RES, 0R0, 600MW, AXIAL LEADED, THIN FILM; Resistance:0ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:-; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; Temperature RoHS Compliant: Yes

RES, 0R0, 600MW, AXIAL LEADED, THIN FILM; Resistance:0ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:-; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC3909CT-ND 607633 96Y9389
Product Name Through Hole Resistors Through Hole Resistors Res, 0R0, 600Mw, Axial Leaded, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm; Metal Film Thin Film (Chip)
Mounting / Packaging Axial ThroughHole Axial Leads
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details