Vishay Intertechnology, Inc. 0.4W Resistor MBB02070D4752DC100

Description
Res Thin Film 47.5K Ohm 0.5% 0.4W ±25ppm/°C Conformal Coated AXL Medical Ammo Product overview: MBB02070D4752DC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070D4752DC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 47.5K Ohm 0.5% 0.4W ±25ppm/°C Conformal Coated AXL Medical Ammo Product overview: MBB02070D4752DC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070D4752DC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W Resistor - 53-MBB02070D4752DC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Res Thin Film 47.5K Ohm 0.5% 0.4W ±25ppm/°C Conformal Coated AXL Medical Ammo Product overview: MBB02070D4752DC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070D4752DC10 0 can be used for catalog matching and distributor lookup.

Res Thin Film 47.5K Ohm 0.5% 0.4W ±25ppm/°C Conformal Coated AXL Medical Ammo Product overview: MBB02070D4752DC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070D4752DC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Through Hole Resistors - 1374892-MBB02070D4752DC100 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374892-MBB02070D4752DC100
Resistors - Through Hole Resistors 1374892-MBB02070D4752DC100
Win Source Part Number: 1374892-MBB02070D475 2DC100 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 39 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: MBB/SMA 0207 - Professional Package: Tape & Box (TB) Product Status: Active Package / Case: Axial HTSUS: 8533.21.0090 Tolerance: ±0.5% Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance: 47.5 kOhms Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2

Win Source Part Number: 1374892-MBB02070D4752DC100
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 39 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: MBB/SMA 0207 - Professional
Package: Tape & Box (TB)
Product Status: Active
Package / Case: Axial
HTSUS: 8533.21.0090
Tolerance: ±0.5%
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±25ppm/°C
Resistance: 47.5 kOhms
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2

Buy Now Datasheet
Through Hole Resistors - MBB02070D4752DC100-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MBB02070D4752DC100-ND
Through Hole Resistors MBB02070D4752DC100-ND
47.5 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film

47.5 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 53-MBB02070D4752DC100 1374892-MBB02070D4752DC100 MBB02070D4752DC100-ND
Product Name 0.4W Resistor Resistors - Through Hole Resistors Through Hole Resistors
Technology / Construction Thin Film MetalFilm MetalFilm
Resistance Range 47500 ohms 47500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 0.4000 watts 0.6000 watts 0.6000 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details