Vishay Intertechnology, Inc. 0.6W Resistor MBB02070D3301DRP00

Description
RES 3.3K OHM 0.6W 0.5% AXIAL Product overview: MBB02070D3301DRP00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070D3301DRP0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 3.3K OHM 0.6W 0.5% AXIAL Product overview: MBB02070D3301DRP00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070D3301DRP0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.6W Resistor - 53-MBB02070D3301DRP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 3.3K OHM 0.6W 0.5% AXIAL Product overview: MBB02070D3301DRP00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070D3301DRP0 0 can be used for catalog matching and distributor lookup.

RES 3.3K OHM 0.6W 0.5% AXIAL Product overview: MBB02070D3301DRP00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070D3301DRP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - MBB02070D3301DRP00-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MBB02070D3301DRP00-ND
Through Hole Resistors MBB02070D3301DRP00-ND
3.3 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film

3.3 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - MBB02070D3301DRP00
772304-MBB02070D3301DRP00
Through Hole Resistors - MBB02070D3301DRP00 772304-MBB02070D3301DRP00
Manufacturer: Vishay BC Components Win Source Part Number: 772304-MBB02070D3301 DRP00 Series: MBB/SMA 0207 - Professional Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Package: Axial Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.6W Resistance (Ohms): 3.3k Composition: Thin Film Number of Terminations: 2 Family Name: MBB/SMA 0207 Categories: Resistors Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) Alternative Parts (Cross-Reference): MBB02070D3301DCT00; MBB02070D3301DC100; Introduction Date: September 04, 2007 ECCN: EAR99 Country of Origin: Czech Republic, India Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Vishay BC Components
Win Source Part Number: 772304-MBB02070D3301DRP00
Series: MBB/SMA 0207 - Professional
Packaging: Reel package
Operating Temperature Range: -55°C ~ 155°C
Package: Axial
Tolerance: ±0.5%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.6W
Resistance (Ohms): 3.3k
Composition: Thin Film
Number of Terminations: 2
Family Name: MBB/SMA 0207
Categories: Resistors
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
Alternative Parts (Cross-Reference): MBB02070D3301DCT00; MBB02070D3301DC100;
Introduction Date: September 04, 2007
ECCN: EAR99
Country of Origin: Czech Republic, India
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 53-MBB02070D3301DRP00 MBB02070D3301DRP00-ND 772304-MBB02070D3301DRP00
Product Name 0.6W Resistor Through Hole Resistors Through Hole Resistors - MBB02070D3301DRP00
Technology / Construction Metal Film MetalFilm MetalFilm; Thin Film (Chip)
Mounting / Packaging Axial Axial
Resistance Range 3300 ohms 3300 ohms
Operating DC Voltage 350 volts
Operating AC Voltage 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details