Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961058-MBB02070D1000
Length: 6.5 mm
Resistance: 100 Ω
Diameter: 2.5 mm
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 961058-MBB02070D1000FC100 |
| Product Name | OEM Parts - OEM Parts (M - N) - MBB02070D1000FC100 |