9.1 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
9.1 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Vishay MBB02070C9108FCT00 Resistor
Vishay MBB02070C9108FCT00 Resistor
Vishay MBB02070C9108FCT00 Resistor
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | BC4501CT-ND | 5064554 | 5064554P | 1727905 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | MetalFilm | Thin film | Thin Film (Chip); Thin Film | Thin film |
| Mounting / Packaging | Axial | ThroughHole; Axial Leads; Axial | ThroughHole | ThroughHole |
| Resistance Range | 9.1 ohms | 9.1 ohms |