Vishay Precision Group Through Hole Resistors MBB02070C8870FRP00

Description
887 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
887 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC887ZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC887ZTR-ND
Through Hole Resistors BC887ZTR-ND
887 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

887 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 887 Ohm, 600Mw, 1%; Resistance Vishay - 94C2222 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 887 Ohm, 600Mw, 1%; Resistance Vishay
94C2222
Metal Film Resistor, 887 Ohm, 600Mw, 1%; Resistance Vishay 94C2222
METAL FILM RESISTOR, 887 OHM, 600mW, 1%; Resistance:887ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Type:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 887 OHM, 600mW, 1%; Resistance:887ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC887ZTR-ND 94C2222
Product Name Through Hole Resistors Metal Film Resistor, 887 Ohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leads
Resistance Range 887 ohms 887 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details