Vishay Intertechnology, Inc. Automotive 825 Ohm 0.4W Resistor MBB02070C8250FC100

Description
Res Thin Film 825 Ohm 1% 0.4W ±50ppm/°C Conformal Coated AXL Ammo Medical Automotive AEC-Q200 Product overview: MBB02070C8250FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 825 Ohm, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 825 Ohm, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C8250FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 825 Ohm 1% 0.4W ±50ppm/°C Conformal Coated AXL Ammo Medical Automotive AEC-Q200 Product overview: MBB02070C8250FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 825 Ohm, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 825 Ohm, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C8250FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 825 Ohm 0.4W Resistor - 53-MBB02070C8250FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 825 Ohm 0.4W Resistor
53-MBB02070C8250FC100
Automotive 825 Ohm 0.4W Resistor 53-MBB02070C8250FC100
Res Thin Film 825 Ohm 1% 0.4W ±50ppm/°C Conformal Coated AXL Ammo Medical Automotive AEC-Q200 Product overview: MBB02070C8250FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 825 Ohm, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 825 Ohm, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C8250FC10 0 can be used for catalog matching and distributor lookup.

Res Thin Film 825 Ohm 1% 0.4W ±50ppm/°C Conformal Coated AXL Ammo Medical Automotive AEC-Q200 Product overview: MBB02070C8250FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 825 Ohm, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 825 Ohm, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C8250FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC3897TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3897TB-ND
Through Hole Resistors BC3897TB-ND
825 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

825 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3897CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3897CT-ND
Through Hole Resistors BC3897CT-ND
825 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

825 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-MBB02070C8250FC100 BC3897TB-ND
Product Name Automotive 825 Ohm 0.4W Resistor Through Hole Resistors
Technology / Construction Thin Film MetalFilm
Resistance Range 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.4000 watts 0.6000 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details