Vishay Precision Group Through Hole Resistors MBB02070C3013FRP00

Description
301 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
301 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC301KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC301KZTR-ND
Through Hole Resistors BC301KZTR-ND
301 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

301 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 301Kohm, 600Mw, 1%; Resistance Vishay - 74C0206 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 301Kohm, 600Mw, 1%; Resistance Vishay
74C0206
Metal Film Resistor, 301Kohm, 600Mw, 1%; Resistance Vishay 74C0206
METAL FILM RESISTOR, 301KOHM, 600mW, 1%; Resistance:301kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 301KOHM, 600mW, 1%; Resistance:301kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC301KZTR-ND 74C0206
Product Name Through Hole Resistors Metal Film Resistor, 301Kohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers