Vishay Precision Group Through-Hole 0.6W 27Kohm Resistor MBB02070C2702FCT00

Description
Metal Film Resistors - Through Hole 0.6W 27Kohm 1% 50ppm Product overview: MBB02070C2702FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 27Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 27Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C2702FCT0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 0.6W 27Kohm 1% 50ppm Product overview: MBB02070C2702FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 27Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 27Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C2702FCT0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.6W 27Kohm Resistor - 53-MBB02070C2702FCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.6W 27Kohm Resistor
53-MBB02070C2702FCT00
Through-Hole 0.6W 27Kohm Resistor 53-MBB02070C2702FCT00
Metal Film Resistors - Through Hole 0.6W 27Kohm 1% 50ppm Product overview: MBB02070C2702FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 27Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 27Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C2702FCT0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 0.6W 27Kohm 1% 50ppm Product overview: MBB02070C2702FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 27Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 27Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C2702FCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
971939-MBB02070C2702FCT00
Resistors - Through Hole Resistors 971939-MBB02070C2702FCT00
Win Source Part Number: 971939-MBB02070C2702 FCT00 Category: Resistors>Through Hole Resistors Series: MBB/SMA 0207 - Professional Features: Automotive AEC-Q200 Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 27 kOhms Package / Case: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC3713TB,MBB02070C27 02FCT00-ND,BC3713CT

Win Source Part Number: 971939-MBB02070C2702FCT00
Category: Resistors>Through Hole Resistors
Series: MBB/SMA 0207 - Professional
Features: Automotive AEC-Q200
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Resistance: 27 kOhms
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC3713TB,MBB02070C2702FCT00-ND,BC3713CT

Buy Now Datasheet
Through Hole Resistors - 5065377 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5065377
Through Hole Resistors 5065377
Vishay MBB02070C2702FCT00 Resistor

Vishay MBB02070C2702FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC3713TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3713TB-ND
Through Hole Resistors BC3713TB-ND
27 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

27 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3713CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3713CT-ND
Through Hole Resistors BC3713CT-ND
27 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

27 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 27K, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 33AK3240 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay
33AK3240
Res, 27K, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay 33AK3240
RES, 27K, 1%, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 27K, 1%, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-MBB02070C2702FCT00 971939-MBB02070C2702FCT00 5065377 BC3713TB-ND 33AK3240
Product Name Through-Hole 0.6W 27Kohm Resistor Resistors - Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 27K, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction Metal Film MetalFilm Thin film MetalFilm MetalFilm
Resistance Range 27000 ohms 27000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details