Vishay Intertechnology, Inc. Through Hole Resistors MBB02070C2673FRP00

Description
267 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
267 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC267KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC267KZTR-ND
Through Hole Resistors BC267KZTR-ND
267 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

267 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 267Kohm, 600Mw, 1%; Resistance Vishay - 94C1990 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 267Kohm, 600Mw, 1%; Resistance Vishay
94C1990
Metal Film Resistor, 267Kohm, 600Mw, 1%; Resistance Vishay 94C1990
METAL FILM RESISTOR, 267KOHM, 600mW, 1%; Resistance:267kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 267KOHM, 600mW, 1%; Resistance:267kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Thin Film, 267Kohm, 600Mw, 1%; Resistance Vishay - 84R1537 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 267Kohm, 600Mw, 1%; Resistance Vishay
84R1537
Resistor, Thin Film, 267Kohm, 600Mw, 1%; Resistance Vishay 84R1537
RESISTOR, THIN FILM, 267KOHM, 600mW, 1%; Resistance:267kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

RESISTOR, THIN FILM, 267KOHM, 600mW, 1%; Resistance:267kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC267KZTR-ND 94C1990 84R1537
Product Name Through Hole Resistors Metal Film Resistor, 267Kohm, 600Mw, 1%; Resistance Vishay Resistor, Thin Film, 267Kohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details