Vishay Precision Group Through Hole Resistors MBB02070C2491FRP00

Description
2.49 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
2.49 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MBB02070C2491FRP00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBB02070C2491FRP00TR-ND
Through Hole Resistors 56-MBB02070C2491FRP00TR-ND
2.49 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

2.49 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MBB02070C2491FRP00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBB02070C2491FRP00CT-ND
Through Hole Resistors 56-MBB02070C2491FRP00CT-ND
RES 2.49K OHM 0.6W 1% AXIAL

RES 2.49K OHM 0.6W 1% AXIAL

Buy Now Datasheet
Metal Film Resistor, 2.49Kohm, 600Mw, 1%; Resistance Vishay - 94C1933 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.49Kohm, 600Mw, 1%; Resistance Vishay
94C1933
Metal Film Resistor, 2.49Kohm, 600Mw, 1%; Resistance Vishay 94C1933
METAL FILM RESISTOR, 2.49KOHM, 600mW, 1%; Resistance:2.49kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2.49KOHM, 600mW, 1%; Resistance:2.49kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Thin Film, 2.49Kohm, 600Mw, 1%; Resistance Vishay - 84R1536 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 2.49Kohm, 600Mw, 1%; Resistance Vishay
84R1536
Resistor, Thin Film, 2.49Kohm, 600Mw, 1%; Resistance Vishay 84R1536
RESISTOR, THIN FILM, 2.49KOHM, 600mW, 1%; Resistance:2.49kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

RESISTOR, THIN FILM, 2.49KOHM, 600mW, 1%; Resistance:2.49kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-MBB02070C2491FRP00TR-ND 94C1933 84R1536
Product Name Through Hole Resistors Metal Film Resistor, 2.49Kohm, 600Mw, 1%; Resistance Vishay Resistor, Thin Film, 2.49Kohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details