Vishay Intertechnology, Inc. Through-Hole 600mW Resistor MBB02070C2205JRP00

Description
Metal Film Resistors - Through Hole 600mW 22Mohms 5% Product overview: MBB02070C2205JRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 600mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C2205JRP0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 600mW 22Mohms 5% Product overview: MBB02070C2205JRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 600mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C2205JRP0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 600mW Resistor - 53-MBB02070C2205JRP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 600mW Resistor
53-MBB02070C2205JRP00
Through-Hole 600mW Resistor 53-MBB02070C2205JRP00
Metal Film Resistors - Through Hole 600mW 22Mohms 5% Product overview: MBB02070C2205JRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 600mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C2205JRP0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 600mW 22Mohms 5% Product overview: MBB02070C2205JRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 600mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C2205JRP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC22MACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC22MACT-ND
Through Hole Resistors BC22MACT-ND
22 MOhms ±5% 0.6W Through Hole Resistor Axial Metal Film

22 MOhms ±5% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC22MATR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC22MATR-ND
Through Hole Resistors BC22MATR-ND
22 MOhms ±5% 0.6W Through Hole Resistor Axial Metal Film

22 MOhms ±5% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-MBB02070C2205JRP00 BC22MACT-ND
Product Name Through-Hole 600mW Resistor Through Hole Resistors
Technology / Construction Metal Film MetalFilm
Mounting / Packaging 2.5 mm x 6.5 mm Axial
Resistance Range 2.20E7 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers