Vishay Precision Group Through Hole Resistors MBB02070C2202FC100

Description
22 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
22 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3669TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3669TB-ND
Through Hole Resistors BC3669TB-ND
22 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

22 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3669CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3669CT-ND
Through Hole Resistors BC3669CT-ND
22 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

22 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through-Hole 6w Resistor - 53-MBB02070C2202FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 6w Resistor
53-MBB02070C2202FC100
Through-Hole 6w Resistor 53-MBB02070C2202FC100
Metal Film Resistors - Through Hole .6w 22Kohms 1% Product overview: MBB02070C2202FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C2202FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .6w 22Kohms 1% Product overview: MBB02070C2202FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C2202FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 22K, 1%, 600Mw, Axial, Thin Film; Resistance Vishay - 96Y9374 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 600Mw, Axial, Thin Film; Resistance Vishay
96Y9374
Res, 22K, 1%, 600Mw, Axial, Thin Film; Resistance Vishay 96Y9374
RES, 22K, 1%, 600MW, AXIAL, THIN FILM; Resistance:22kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; RoHS Compliant: Yes

RES, 22K, 1%, 600MW, AXIAL, THIN FILM; Resistance:22kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC3669TB-ND 53-MBB02070C2202FC100 96Y9374
Product Name Through Hole Resistors Through-Hole 6w Resistor Res, 22K, 1%, 600Mw, Axial, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal Film Thin Film (Chip)
Mounting / Packaging Axial 2.5 mm x 6.5 mm Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details