Vishay Intertechnology, Inc. Through Hole Resistors MBB02070C2053DRP00

Description
205 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
205 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MBB02070C2053DRP00-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MBB02070C2053DRP00-ND
Through Hole Resistors MBB02070C2053DRP00-ND
205 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film

205 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MBB02070C2053DRP00-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details