Vishay Precision Group Through Hole Resistors MBB02070C2004FRP00

Description
2 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
2 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MBB02070C2004FRP00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBB02070C2004FRP00CT-ND
Through Hole Resistors 56-MBB02070C2004FRP00CT-ND
2 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

2 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MBB02070C2004FRP00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBB02070C2004FRP00TR-ND
Through Hole Resistors 56-MBB02070C2004FRP00TR-ND
2 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

2 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 2Mohm, 600Mw, 1%; Resistance Vishay - 94C1941 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2Mohm, 600Mw, 1%; Resistance Vishay
94C1941
Metal Film Resistor, 2Mohm, 600Mw, 1%; Resistance Vishay 94C1941
METAL FILM RESISTOR, 2MOHM, 600mW, 1%; Resistance:2Mohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2MOHM, 600mW, 1%; Resistance:2Mohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Thin Film, 2Mohm, 600Mw, 1%, Full Reel; Resistance Vishay - 84R1531 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 2Mohm, 600Mw, 1%, Full Reel; Resistance Vishay
84R1531
Resistor, Thin Film, 2Mohm, 600Mw, 1%, Full Reel; Resistance Vishay 84R1531
RESISTOR, THIN FILM, 2MOHM, 600mW, 1%, FULL REEL; Resistance:2Mohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

RESISTOR, THIN FILM, 2MOHM, 600mW, 1%, FULL REEL; Resistance:2Mohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-MBB02070C2004FRP00CT-ND 94C1941 84R1531
Product Name Through Hole Resistors Metal Film Resistor, 2Mohm, 600Mw, 1%; Resistance Vishay Resistor, Thin Film, 2Mohm, 600Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details