Vishay Precision Group Through-Hole 0.6W 2Mohm Resistor MBB02070C2004FCT00

Description
Metal Film Resistors - Through Hole 0.6W 2Mohm 1% 50ppm Product overview: MBB02070C2004FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 2Mohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 2Mohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C2004FCT0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 0.6W 2Mohm 1% 50ppm Product overview: MBB02070C2004FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 2Mohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 2Mohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C2004FCT0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.6W 2Mohm Resistor - 53-MBB02070C2004FCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.6W 2Mohm Resistor
53-MBB02070C2004FCT00
Through-Hole 0.6W 2Mohm Resistor 53-MBB02070C2004FCT00
Metal Film Resistors - Through Hole 0.6W 2Mohm 1% 50ppm Product overview: MBB02070C2004FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 2Mohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 2Mohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C2004FCT0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 0.6W 2Mohm 1% 50ppm Product overview: MBB02070C2004FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 2Mohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 2Mohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C2004FCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-MBB02070C2004FCT00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBB02070C2004FCT00CT-ND
Through Hole Resistors 56-MBB02070C2004FCT00CT-ND
2 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

2 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MBB02070C2004FCT00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBB02070C2004FCT00TB-ND
Through Hole Resistors 56-MBB02070C2004FCT00TB-ND
2 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

2 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1374709-MBB02070C2004FCT00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374709-MBB02070C2004FCT00
Resistors - Through Hole Resistors 1374709-MBB02070C2004FCT00
Win Source Part Number: 1374709-MBB02070C200 4FCT00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: MBB/SMA 0207 - Professional Features: Automotive AEC-Q200 Package / Case: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 2 MOhms Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374709-MBB02070C2004FCT00
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 37 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: MBB/SMA 0207 - Professional
Features: Automotive AEC-Q200
Package / Case: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 2 MOhms
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
Through Hole Resistors - 5065765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5065765
Through Hole Resistors 5065765
Vishay MBB02070C2004FCT00 Resistor

Vishay MBB02070C2004FCT00 Resistor

Supplier's Site
Through Hole Resistors - 5065765P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5065765P
Through Hole Resistors 5065765P
Vishay MBB02070C2004FCT00 Resistor

Vishay MBB02070C2004FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1667755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1667755
Through Hole Resistors 1667755
Vishay MBB02070C2004FCT00 Resistor

Vishay MBB02070C2004FCT00 Resistor

Supplier's Site
Res, 2M, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 33AK8813 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay
33AK8813
Res, 2M, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay 33AK8813
RES, 2M, 1%, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 2M, 1%, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-MBB02070C2004FCT00 56-MBB02070C2004FCT00CT-ND 1374709-MBB02070C2004FCT00 5065765 5065765P 1667755 33AK8813
Product Name Through-Hole 0.6W 2Mohm Resistor Through Hole Resistors Resistors - Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 2M, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction Metal Film MetalFilm MetalFilm Thin film Thin Film (Chip); Thin Film Thin film MetalFilm
Resistance Range 2.00E6 ohms 2.00E6 ohms 0.0020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers