Vishay Precision Group Through Hole Resistors MBB02070C2003FRP00

Description
200 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
200 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC200KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC200KZTR-ND
Through Hole Resistors BC200KZTR-ND
200 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

200 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 200Kohm, 600Mw, 1%; Resistance Vishay - 94C1946 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 200Kohm, 600Mw, 1%; Resistance Vishay
94C1946
Metal Film Resistor, 200Kohm, 600Mw, 1%; Resistance Vishay 94C1946
METAL FILM RESISTOR, 200KOHM, 600mW, 1%; Resistance:200kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 200KOHM, 600mW, 1%; Resistance:200kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Thin Film, 200Kohm, 600Mw, 1%; Resistance Vishay - 84R1530 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 200Kohm, 600Mw, 1%; Resistance Vishay
84R1530
Resistor, Thin Film, 200Kohm, 600Mw, 1%; Resistance Vishay 84R1530
RESISTOR, THIN FILM, 200KOHM, 600mW, 1%; Resistance:200kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

RESISTOR, THIN FILM, 200KOHM, 600mW, 1%; Resistance:200kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC200KZTR-ND 94C1946 84R1530
Product Name Through Hole Resistors Metal Film Resistor, 200Kohm, 600Mw, 1%; Resistance Vishay Resistor, Thin Film, 200Kohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details