Vishay MBB02070C1502FCT00 Resistor
Vishay MBB02070C1502FCT00 Resistor
Vishay MBB02070C1502FCT00 Resistor
15 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
15 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Metal Film Resistors - Through Hole .6w 15Kohms 1% Product overview: MBB02070C1502FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1502FCT0
Win Source Part Number: 963986-MBB02070C1502
Category: Resistors>Through Hole Resistors
Series: MBB/SMA 0207 - Professional
Features: Automotive AEC-Q200
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Resistance: 15 kOhms
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
Alternative Parts (Cross-Reference): MBA02040C1502FCT00; LR1F15K; RNF14FBC15K0; MRS16000C1502FCT00; LR1F16K; MBA02040C1602FCT00;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/B
Other Names: BC3618CT,MBB02070C15
RES, 15K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 4778296 | 4778296P | 1667953 | BC3618TB-ND | 53-MBB02070C1502FCT00 | 963986-MBB02070C1502FCT00 | 84AH6168 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through-Hole 6w Resistor | Resistors - Through Hole Resistors | Res, 15K, 0.6W, Axial, Metal Film Rohs Compliant Vishay |
| Technology / Construction | Thin film | Thin Film (Chip); Thin Film | Thin film | MetalFilm | Metal Film | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole; Axial Leads; Axial | ThroughHole | ThroughHole | Axial | 2.5 mm x 6.5 mm | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Resistance Range | 15000 ohms | 15000 ohms | 15000 ohms | ||||
| Power Rating | 0.6000 watts | 0.6000 watts | 0.6000 watts |