Vishay Precision Group Through Hole Resistors MBB02070C1401FRP00

Description
1.4 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
1.4 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC1.40KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC1.40KZTR-ND
Through Hole Resistors BC1.40KZTR-ND
1.4 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

1.4 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 1.4Kohm, 600Mw, 1%; Resistance Vishay - 74C0191 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.4Kohm, 600Mw, 1%; Resistance Vishay
74C0191
Metal Film Resistor, 1.4Kohm, 600Mw, 1%; Resistance Vishay 74C0191
METAL FILM RESISTOR, 1.4KOHM, 600mW, 1%; Resistance:1.4kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.4KOHM, 600mW, 1%; Resistance:1.4kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 1.4Kohm, 600Mw, 1%, Full Reel; Resistance Vishay - 28X2094 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.4Kohm, 600Mw, 1%, Full Reel; Resistance Vishay
28X2094
Metal Film Resistor, 1.4Kohm, 600Mw, 1%, Full Reel; Resistance Vishay 28X2094
METAL FILM RESISTOR, 1.4KOHM, 600mW, 1%, FULL REEL; Resistance:1.4kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Type:General PurposeRoHS Compliant: Yes

METAL FILM RESISTOR, 1.4KOHM, 600mW, 1%, FULL REEL; Resistance:1.4kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Type:General PurposeRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC1.40KZTR-ND 74C0191 28X2094
Product Name Through Hole Resistors Metal Film Resistor, 1.4Kohm, 600Mw, 1%; Resistance Vishay Metal Film Resistor, 1.4Kohm, 600Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers