The Vishay 1.3K, 0.6W axial metal film resistor is designed for general-purpose applications in professional electronics, including industrial, telecommunication, automotive, and medical equipment. It features a resistance value of 1.3 kΩ with a power rating of 0.6 W, making it suitable for various circuit designs. The resistor has a temperature coefficient of ±50 ppm/K and is available with tolerances of ±5%, ±1%, and ±0.5%. It operates effectively within a temperature range of -55 °C to 155 °C and has an insulation voltage rating of 500 V. This component is RoHS compliant, ensuring it meets environmental standards. Its reliability and stability make it a suitable choice for applications where performance is critical.
Vishay MBB02070C1301FCT00 Resistor
Vishay MBB02070C1301FCT00 Resistor
Vishay MBB02070C1301FCT00 Resistor
1.3 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
1.3 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
RES, 1.3K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 4777956 | 4777956P | 1667958 | BC3606TB-ND | 84AH6165 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 1.3K, 0.6W, Axial, Metal Film Rohs Compliant Vishay |
| Technology / Construction | Thin film | Thin Film (Chip); Thin Film | Thin film | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole; Axial Leads; Axial | ThroughHole | ThroughHole | Axial | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |
| Resistance Range | 1300 ohms | ||||
| Power Rating | 0.6000 watts | 0.6000 watts |