Vishay Precision Group Through Hole Resistors MBB02070C1211FRP00

Description
1.21 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
1.21 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC1.21KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC1.21KZTR-ND
Through Hole Resistors BC1.21KZTR-ND
1.21 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

1.21 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 1.21Kohm, 600Mw, 1%; Resistance Vishay - 94C1795 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.21Kohm, 600Mw, 1%; Resistance Vishay
94C1795
Metal Film Resistor, 1.21Kohm, 600Mw, 1%; Resistance Vishay 94C1795
METAL FILM RESISTOR, 1.21KOHM, 600mW, 1%; Resistance:1.21kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.21KOHM, 600mW, 1%; Resistance:1.21kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 1.21Kohm, 600Mw, 1%; Resistance Vishay - 84R1519 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 1.21Kohm, 600Mw, 1%; Resistance Vishay
84R1519
Resistor, Metal Film, 1.21Kohm, 600Mw, 1%; Resistance Vishay 84R1519
RESISTOR, METAL FILM, 1.21KOHM, 600mW, 1%; Resistance:1.21kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 1.21KOHM, 600mW, 1%; Resistance:1.21kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC1.21KZTR-ND 94C1795
Product Name Through Hole Resistors Metal Film Resistor, 1.21Kohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details