Vishay Precision Group Through Hole Resistors MBB02070C1210FRP00

Description
RES 121 OHM 0.6W 1% AXIAL
Request a Quote Datasheet
Description
RES 121 OHM 0.6W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MBB02070C1210FRP00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBB02070C1210FRP00CT-ND
Through Hole Resistors 56-MBB02070C1210FRP00CT-ND
RES 121 OHM 0.6W 1% AXIAL

RES 121 OHM 0.6W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 56-MBB02070C1210FRP00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBB02070C1210FRP00TR-ND
Through Hole Resistors 56-MBB02070C1210FRP00TR-ND
121 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

121 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 121 Ohm, 600Mw, 1%; Resistance Vishay - 94C1854 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 121 Ohm, 600Mw, 1%; Resistance Vishay
94C1854
Metal Film Resistor, 121 Ohm, 600Mw, 1%; Resistance Vishay 94C1854
METAL FILM RESISTOR, 121 OHM, 600mW, 1%; Resistance:121ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 121 OHM, 600mW, 1%; Resistance:121ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Thin Film, 121 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay - 84R1518 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 121 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay
84R1518
Resistor, Thin Film, 121 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay 84R1518
RESISTOR, THIN FILM, 121 OHM, 600mW, 1%, FULL REEL; Resistance:121ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

RESISTOR, THIN FILM, 121 OHM, 600mW, 1%, FULL REEL; Resistance:121ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-MBB02070C1210FRP00CT-ND 94C1854 84R1518
Product Name Through Hole Resistors Metal Film Resistor, 121 Ohm, 600Mw, 1%; Resistance Vishay Resistor, Thin Film, 121 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Axial Leaded Axial Leaded
Resistance Range 121 ohms 121 ohms 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details