Vishay Precision Group Through Hole Resistors MBB02070C1133FRP00

Description
113 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
113 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC113KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC113KZTR-ND
Through Hole Resistors BC113KZTR-ND
113 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

113 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 113Kohm, 600Mw, 1%; Resistance Vishay - 94C1842 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 113Kohm, 600Mw, 1%; Resistance Vishay
94C1842
Metal Film Resistor, 113Kohm, 600Mw, 1%; Resistance Vishay 94C1842
METAL FILM RESISTOR, 113KOHM, 600mW, 1%; Resistance:113kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 113KOHM, 600mW, 1%; Resistance:113kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC113KZTR-ND 94C1842
Product Name Through Hole Resistors Metal Film Resistor, 113Kohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details