Vishay Precision Group Through Hole Resistors MBB02070C1103FRP00

Description
110 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
110 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC110KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC110KZTR-ND
Through Hole Resistors BC110KZTR-ND
110 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

110 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
0.6W Resistor - 53-MBB02070C1103FRP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 110K OHM 0.6W 1% AXIAL Product overview: MBB02070C1103FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1103FRP0 0 can be used for catalog matching and distributor lookup.

RES 110K OHM 0.6W 1% AXIAL Product overview: MBB02070C1103FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1103FRP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Thin Film, 110Kohm, 600Mw, 1%; Resistance Vishay - 84R1515 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 110Kohm, 600Mw, 1%; Resistance Vishay
84R1515
Resistor, Thin Film, 110Kohm, 600Mw, 1%; Resistance Vishay 84R1515
RESISTOR, THIN FILM, 110KOHM, 600mW, 1%; Resistance:110kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

RESISTOR, THIN FILM, 110KOHM, 600mW, 1%; Resistance:110kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 110Kohm, 600Mw, 1%; Resistance Vishay - 94C1840 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 110Kohm, 600Mw, 1%; Resistance Vishay
94C1840
Metal Film Resistor, 110Kohm, 600Mw, 1%; Resistance Vishay 94C1840
METAL FILM RESISTOR, 110KOHM, 600mW, 1%; Resistance:110kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 110KOHM, 600mW, 1%; Resistance:110kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BC110KZTR-ND 53-MBB02070C1103FRP00 84R1515 94C1840
Product Name Through Hole Resistors 0.6W Resistor Resistor, Thin Film, 110Kohm, 600Mw, 1%; Resistance Vishay Metal Film Resistor, 110Kohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Thin Film (Chip) MetalFilm
Mounting / Packaging Axial Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details