Vishay Precision Group Resistors - Through Hole Resistors MBB02070C1009FC100

Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1330621-MBB02070C100 9FC100 Category: Resistors>Through Hole Resistors Packaging: Cut Tape (CT),Tape & Box (TB) Features: Automotive AEC-Q200 Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 10 Ohms Temperature Range - Operating: -55°C ~ 155°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: BC3579TB,BC3579CT,MB B02070C1009FC100-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1330621-MBB02070C100 9FC100 Category: Resistors>Through Hole Resistors Packaging: Cut Tape (CT),Tape & Box (TB) Features: Automotive AEC-Q200 Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 10 Ohms Temperature Range - Operating: -55°C ~ 155°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: BC3579TB,BC3579CT,MB B02070C1009FC100-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1330621-MBB02070C1009FC100 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1330621-MBB02070C1009FC100
Resistors - Through Hole Resistors 1330621-MBB02070C1009FC100
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1330621-MBB02070C100 9FC100 Category: Resistors>Through Hole Resistors Packaging: Cut Tape (CT),Tape & Box (TB) Features: Automotive AEC-Q200 Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 10 Ohms Temperature Range - Operating: -55°C ~ 155°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: BC3579TB,BC3579CT,MB B02070C1009FC100-ND RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1330621-MBB02070C1009FC100
Category: Resistors>Through Hole Resistors
Packaging: Cut Tape (CT),Tape & Box (TB)
Features: Automotive AEC-Q200
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Resistance: 10 Ohms
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: BC3579TB,BC3579CT,MBB02070C1009FC100-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Through Hole Resistors - BC3579TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3579TB-ND
Through Hole Resistors BC3579TB-ND
10 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

10 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3579CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3579CT-ND
Through Hole Resistors BC3579CT-ND
10 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

10 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through-Hole 6w Resistor - 53-MBB02070C1009FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 6w Resistor
53-MBB02070C1009FC100
Through-Hole 6w Resistor 53-MBB02070C1009FC100
Metal Film Resistors - Through Hole .6w 10ohms 1% Product overview: MBB02070C1009FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1009FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .6w 10ohms 1% Product overview: MBB02070C1009FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1009FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 10R, 1%, 600Mw, Axial, Thin Film; Resistance Vishay - 96Y9362 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 600Mw, Axial, Thin Film; Resistance Vishay
96Y9362
Res, 10R, 1%, 600Mw, Axial, Thin Film; Resistance Vishay 96Y9362
RES, 10R, 1%, 600MW, AXIAL, THIN FILM; Resistance:10ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; TemperatureRoHS Compliant: Yes

RES, 10R, 1%, 600MW, AXIAL, THIN FILM; Resistance:10ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1330621-MBB02070C1009FC100 BC3579TB-ND 53-MBB02070C1009FC100 96Y9362
Product Name Resistors - Through Hole Resistors Through Hole Resistors Through-Hole 6w Resistor Res, 10R, 1%, 600Mw, Axial, Thin Film; Resistance Vishay
Technology / Construction MetalFilm MetalFilm Metal Film Thin Film (Chip)
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers