The Vishay MBB Series resistor, part number 96Y9361, is a thin film axial leaded resistor with a resistance value of 1 ohm and a tolerance of ±1%. It has a power rating of 600 mW and an operating voltage of 350 V. The resistor is designed for applications requiring high reliability and stability, making it suitable for use in industrial, telecommunication, automotive, and medical equipment. The temperature coefficient is ±50 ppm/K, and the operating temperature range is from -55 °C to 155 °C. This product is RoHS compliant and offers excellent overall stability, classified as class 0.25.
1 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
1 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Metal Film Resistors - Through Hole .6w 1ohms 1% Product overview: MBB02070C1008FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1008FC10
Win Source Part Number: 1374864-MBB02070C100
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 36 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: MBB/SMA 0207 - Professional
Package / Case: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 1 Ohms
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active
RES, 1R, 1%, 600MW, AXIAL, THIN FILM; Resistance:1ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; Temperature RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | BC3577TB-ND | 53-MBB02070C1008FC100 | 1374864-MBB02070C1008FC100 | 96Y9361 |
| Product Name | Through Hole Resistors | Through-Hole 6w Resistor | Resistors - Through Hole Resistors | Res, 1R, 1%, 600Mw, Axial, Thin Film; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | Metal Film | MetalFilm | Thin Film (Chip) |
| Mounting / Packaging | Axial | 2.5 mm x 6.5 mm | Axial Leads | |
| Resistance Range | 1 ohms | 1 ohms | 1 ohms | 1 ohms |