Vishay Intertechnology, Inc. Through Hole Resistors MBB02070C1002DC100

Description
10 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
10 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3567TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3567TB-ND
Through Hole Resistors BC3567TB-ND
10 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film

10 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3567CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3567CT-ND
Through Hole Resistors BC3567CT-ND
10 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film

10 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through-Hole 0.6W 10Kohm Resistor - 53-MBB02070C1002DC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.6W 10Kohm Resistor
53-MBB02070C1002DC100
Through-Hole 0.6W 10Kohm Resistor 53-MBB02070C1002DC100
Metal Film Resistors - Through Hole 0.6W 10Kohm 0.5% 50ppm Product overview: MBB02070C1002DC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 10Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 10Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1002DC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 0.6W 10Kohm 0.5% 50ppm Product overview: MBB02070C1002DC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 10Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 10Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1002DC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number BC3567TB-ND 53-MBB02070C1002DC100
Product Name Through Hole Resistors Through-Hole 0.6W 10Kohm Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal Film
Mounting / Packaging Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers