Vishay Precision Group Through Hole Resistors MBB02070C1000FC100

Description
Vishay MBB02070C1000FC100
Request a Quote Datasheet
Description
Vishay MBB02070C1000FC100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 607626 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
607626
Through Hole Resistors 607626
Vishay MBB02070C1000FC100

Vishay MBB02070C1000FC100

Supplier's Site
Through Hole Resistors - BC3563TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3563TB-ND
Through Hole Resistors BC3563TB-ND
100 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

100 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3563CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3563CT-ND
Through Hole Resistors BC3563CT-ND
100 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

100 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 100R, 1%, 600Mw, Axial, Thin Film; Resistance Vishay - 96Y9355 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 600Mw, Axial, Thin Film; Resistance Vishay
96Y9355
Res, 100R, 1%, 600Mw, Axial, Thin Film; Resistance Vishay 96Y9355
RES, 100R, 1%, 600MW, AXIAL, THIN FILM; Resistance:100ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; RoHS Compliant: Yes

RES, 100R, 1%, 600MW, AXIAL, THIN FILM; Resistance:100ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 607626 BC3563TB-ND 96Y9355
Product Name Through Hole Resistors Through Hole Resistors Res, 100R, 1%, 600Mw, Axial, Thin Film; Resistance Vishay
Technology / Construction MetalFilm; Metal Film MetalFilm Thin Film (Chip)
Mounting / Packaging ThroughHole Axial Axial Leads
Resistance Range 100 ohms 100 ohms 100 ohms
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details