Vishay Intertechnology, Inc. Through Hole Resistors MBA0204AC8209GC100

Description
82 Ohms ±2% 0.4W Through Hole Resistor Axial RF, High Frequency Thin Film
Request a Quote Datasheet
Description
82 Ohms ±2% 0.4W Through Hole Resistor Axial RF, High Frequency Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MBA0204AC8209GC100-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MBA0204AC8209GC100-ND
Through Hole Resistors MBA0204AC8209GC100-ND
82 Ohms ±2% 0.4W Through Hole Resistor Axial RF, High Frequency Thin Film

82 Ohms ±2% 0.4W Through Hole Resistor Axial RF, High Frequency Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MBA0204AC8209GC100-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Frequency
Technology / Construction Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial
Resistance Range 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers