56.2 Ohms ±1% 0.4W Through Hole Resistor Axial RF, High Frequency Thin Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | MBA0204AC5629FC100-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use; High Frequency |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | Axial Leads; Axial |
| Resistance Range | 56.2 ohms |