Vishay Precision Group Through Hole Resistors MBA02040Z0000ZRP00

Description
0 Ohms Jumper 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
0 Ohms Jumper 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3562CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3562CT-ND
Through Hole Resistors BC3562CT-ND
0 Ohms Jumper 0.4W Through Hole Resistor Axial Metal Film

0 Ohms Jumper 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3562TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3562TR-ND
Through Hole Resistors BC3562TR-ND
0 Ohms Jumper 0.4W Through Hole Resistor Axial Metal Film

0 Ohms Jumper 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through-Hole 0.4 W 0 ohm Resistor - 53-MBA02040Z0000ZRP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.4 W 0 ohm Resistor
53-MBA02040Z0000ZRP00
Through-Hole 0.4 W 0 ohm Resistor 53-MBA02040Z0000ZRP00
JUMPER, THIN FILM, 0.4 W, 0 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MBA02040Z0000ZRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4 W, 0 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4 W, 0 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040Z0000ZRP0 0 can be used for catalog matching and distributor lookup.

JUMPER, THIN FILM, 0.4 W, 0 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MBA02040Z0000ZRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4 W, 0 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4 W, 0 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040Z0000ZRP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Resistor; Resistor Case / Package Vishay - 26R4444 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor; Resistor Case / Package Vishay
26R4444
Thin Film Resistor; Resistor Case / Package Vishay 26R4444
THIN FILM RESISTOR; Resistor Case / Package:Axial Leaded; Resistor Technology:Metal Film; Power Rating:400mW; Current Rating:3A; Product Range:MBA Series; Product Length:3.6mm; Product Width:-; Product Height:-; Resistance:0ohm RoHS Compliant: Yes

THIN FILM RESISTOR; Resistor Case / Package:Axial Leaded; Resistor Technology:Metal Film; Power Rating:400mW; Current Rating:3A; Product Range:MBA Series; Product Length:3.6mm; Product Width:-; Product Height:-; Resistance:0ohm RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor, Full Reel; Resistor Case / Package Vishay - 28X2093 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, Full Reel; Resistor Case / Package Vishay
28X2093
Thin Film Resistor, Full Reel; Resistor Case / Package Vishay 28X2093
THIN FILM RESISTOR, FULL REEL; Resistor Case / Package:Axial Leaded; Resistor Technology:Metal Film; Power Rating:400mW; Current Rating:3A; Product Range:MBA Series; Product Length:3.6mm; Product Width:-; Product Height:- RoHS Compliant: Yes

THIN FILM RESISTOR, FULL REEL; Resistor Case / Package:Axial Leaded; Resistor Technology:Metal Film; Power Rating:400mW; Current Rating:3A; Product Range:MBA Series; Product Length:3.6mm; Product Width:-; Product Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BC3562CT-ND 53-MBA02040Z0000ZRP00 26R4444 28X2093
Product Name Through Hole Resistors Through-Hole 0.4 W 0 ohm Resistor Thin Film Resistor; Resistor Case / Package Vishay Thin Film Resistor, Full Reel; Resistor Case / Package Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Axial Axial Leaded Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details