Vishay Intertechnology, Inc. 0.25W 4W Resistor MBA02040C9093FC100

Description
Res Thin Film 909K Ohm 1% 0.25W(1/4W) ±50ppm/°C Conformal Coated AXL Ammo Medical Product overview: MBA02040C9093FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C9093FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 909K Ohm 1% 0.25W(1/4W) ±50ppm/°C Conformal Coated AXL Ammo Medical Product overview: MBA02040C9093FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C9093FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W 4W Resistor - 53-MBA02040C9093FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 4W Resistor
53-MBA02040C9093FC100
0.25W 4W Resistor 53-MBA02040C9093FC100
Res Thin Film 909K Ohm 1% 0.25W(1/4W) ±50ppm/°C Conformal Coated AXL Ammo Medical Product overview: MBA02040C9093FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C9093FC10 0 can be used for catalog matching and distributor lookup.

Res Thin Film 909K Ohm 1% 0.25W(1/4W) ±50ppm/°C Conformal Coated AXL Ammo Medical Product overview: MBA02040C9093FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C9093FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-MBA02040C9093FC100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C9093FC100TB-ND
Through Hole Resistors 56-MBA02040C9093FC100TB-ND
909 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

909 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MBA02040C9093FC100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C9093FC100CT-ND
Through Hole Resistors 56-MBA02040C9093FC100CT-ND
909 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

909 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-MBA02040C9093FC100 56-MBA02040C9093FC100TB-ND
Product Name 0.25W 4W Resistor Through Hole Resistors
Technology / Construction Thin Film MetalFilm
Resistance Range 909000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.4000 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers