Vishay Intertechnology, Inc. 82.5 OHM 0.4W Resistor MBA02040C8259FRP00

Description
RES 82.5 OHM 0.4W 1% AXIAL Product overview: MBA02040C8259FRP00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82.5 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82.5 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C8259FRP0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 82.5 OHM 0.4W 1% AXIAL Product overview: MBA02040C8259FRP00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82.5 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82.5 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C8259FRP0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
82.5 OHM 0.4W Resistor - 53-MBA02040C8259FRP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
82.5 OHM 0.4W Resistor
53-MBA02040C8259FRP00
82.5 OHM 0.4W Resistor 53-MBA02040C8259FRP00
RES 82.5 OHM 0.4W 1% AXIAL Product overview: MBA02040C8259FRP00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82.5 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82.5 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C8259FRP0 0 can be used for catalog matching and distributor lookup.

RES 82.5 OHM 0.4W 1% AXIAL Product overview: MBA02040C8259FRP00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82.5 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82.5 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C8259FRP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC82.5XTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC82.5XTR-ND
Through Hole Resistors BC82.5XTR-ND
82.5 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

82.5 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC82.5XCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC82.5XCT-ND
Through Hole Resistors BC82.5XCT-ND
82.5 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

82.5 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-MBA02040C8259FRP00 BC82.5XTR-ND
Product Name 82.5 OHM 0.4W Resistor Through Hole Resistors
Technology / Construction Metal Film MetalFilm
Mounting / Packaging Axial Axial
Resistance Range 82.5 ohms 82.5 ohms
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details